Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z60-FB1U0452

Description
FASTENERS: Steel, Zinc Plated ISOLATOR: Urethane FOR COMPRESSION LOADS OF: .3 to 45 Pounds (0.14 to 20.4 kgf) FOR SHEAR LOADS OF: .1 to 10 Pounds (0.05 to 4.5 kgf) FEATURES: Highly damped. Very resistant to abrasion, oils, chemicals, ozone and ultraviolet radiation. These mounts exhibit extremely low amplification at resonance and quickly return to system equilibrium after shock or vibration input.
Description
FASTENERS: Steel, Zinc Plated ISOLATOR: Urethane FOR COMPRESSION LOADS OF: .3 to 45 Pounds (0.14 to 20.4 kgf) FOR SHEAR LOADS OF: .1 to 10 Pounds (0.05 to 4.5 kgf) FEATURES: Highly damped. Very resistant to abrasion, oils, chemicals, ozone and ultraviolet radiation. These mounts exhibit extremely low amplification at resonance and quickly return to system equilibrium after shock or vibration input.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z60-FB1U0452 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z60-FB1U0452
Cylindrical Vibration Mount (Inch) V10Z60-FB1U0452
FASTENERS: Steel, Zinc Plated ISOLATOR: Urethane FOR COMPRESSION LOADS OF: .3 to 45 Pounds (0.14 to 20.4 kgf) FOR SHEAR LOADS OF: .1 to 10 Pounds (0.05 to 4.5 kgf) FEATURES: Highly damped. Very resistant to abrasion, oils, chemicals, ozone and ultraviolet radiation. These mounts exhibit extremely low amplification at resonance and quickly return to system equilibrium after shock or vibration input.

FASTENERS: Steel, Zinc Plated

ISOLATOR: Urethane

FOR COMPRESSION LOADS OF: .3 to 45 Pounds (0.14 to 20.4 kgf)

FOR SHEAR LOADS OF: .1 to 10 Pounds (0.05 to 4.5 kgf)

FEATURES:

  • Highly damped.
  • Very resistant to abrasion, oils, chemicals, ozone and ultraviolet radiation.
  • These mounts exhibit extremely low amplification at resonance and quickly return to system equilibrium after shock or vibration input.
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z60-FB1U0452
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 2.00 lbs (0.91 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Vibration Isolation Pad Mount - Multiple-Layer-Pads - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolation Pad Mount
View Details
NonBuren Anti-Vibration Mount -  - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Stud Plate Mount (optional feature)
Features Anchoring Holes (optional feature); Threaded Stud (optional feature)
View Details
SUPER HEAVY DUTY STEEL LEVELING GLIDE - ADHS-85-30-200 - ADHS-85-30-200 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Load Capacity 9900.00 lbs (4489.80 kg)
View Details