Advanced Antivibration Components - AAC Rectangular Base Vibration Mounts V10Z53-FD2250

Description
• MATERIAL: Plates – Steel Isolator – Oil-Resistant Neoprene or Durulene™
Datasheet
Description
• MATERIAL: Plates – Steel Isolator – Oil-Resistant Neoprene or Durulene™
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Base Vibration Mounts - V10Z53-FD2250 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Rectangular Base Vibration Mounts
V10Z53-FD2250
Rectangular Base Vibration Mounts V10Z53-FD2250
• MATERIAL: Plates – Steel Isolator – Oil-Resistant Neoprene or Durulene™

• MATERIAL: Plates – Steel
Isolator – Oil-Resistant Neoprene or Durulene™

Supplier's Site Datasheet

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z53-FD2250
Product Name Rectangular Base Vibration Mounts
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 2250.00 lbs (1020.41 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Type C Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 8.00 to 100.00 inch (203 to 2540 mm)
View Details
Wire Rope Isolator - WR20-700-08 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
View Details
Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA70 / LVE70 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details