Advanced Antivibration Components - AAC Ring Type Vibration Mount - Rubber (Metric) V10Z47MRM1202BB

Description
MOUNTING PLATE: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR STANDARD LOADS OF: 75 to 1200 kgf (165 to 2645 lb.) FEATURES: • Low natural frequency • Constant natural frequency in a wide range of load • Excellent stability • Multiple layers are possible • Very easy to install APPLICATIONS: • COMPRESSORS • PUMPS • BLOWERS • TRANSFORMERS • LIGHTWEIGHT MACHINES • OFFICE EQUIPMENT • MEASURING INSTRUMENTS • SCALES
Description
MOUNTING PLATE: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR STANDARD LOADS OF: 75 to 1200 kgf (165 to 2645 lb.) FEATURES: • Low natural frequency • Constant natural frequency in a wide range of load • Excellent stability • Multiple layers are possible • Very easy to install APPLICATIONS: • COMPRESSORS • PUMPS • BLOWERS • TRANSFORMERS • LIGHTWEIGHT MACHINES • OFFICE EQUIPMENT • MEASURING INSTRUMENTS • SCALES

Suppliers

Company
Product
Description
Supplier Links
Ring Type Vibration Mount - Rubber (Metric) - V10Z47MRM1202BB - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Ring Type Vibration Mount - Rubber (Metric)
V10Z47MRM1202BB
Ring Type Vibration Mount - Rubber (Metric) V10Z47MRM1202BB
MOUNTING PLATE: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR STANDARD LOADS OF: 75 to 1200 kgf (165 to 2645 lb.) FEATURES: • Low natural frequency • Constant natural frequency in a wide range of load • Excellent stability • Multiple layers are possible • Very easy to install APPLICATIONS: • COMPRESSORS • PUMPS • BLOWERS • TRANSFORMERS • LIGHTWEIGHT MACHINES • OFFICE EQUIPMENT • MEASURING INSTRUMENTS • SCALES

MOUNTING PLATE: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR STANDARD LOADS OF: 75 to 1200 kgf (165 to 2645 lb.)

FEATURES:
• Low natural frequency
• Constant natural frequency in a wide range of load
• Excellent stability
• Multiple layers are possible
• Very easy to install

APPLICATIONS:
• COMPRESSORS
• PUMPS
• BLOWERS
• TRANSFORMERS

• LIGHTWEIGHT MACHINES
• OFFICE EQUIPMENT
• MEASURING INSTRUMENTS
• SCALES
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z47MRM1202BB
Product Name Ring Type Vibration Mount - Rubber (Metric)
Application Vibration Isolation
Type Universal Mount
Features Threaded Stud
Load Capacity 882.00 lbs (400.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Vibration Damper (Stud) - VD4 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 12.36 to 777.81 lbs (5.61 to 352.75 kg)
View Details
Original Series Socket Style w/Delrin® Base - Stainless Steel - SSNP306B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Vibration Isolation Pad Mount - Korpads-Waffle-Embossed-Both-Sides - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolation Pad Mount
View Details