Advanced Antivibration Components - AAC Rectangular Base Vibration Mounts V10Z53-FD1500

Description
• MATERIAL: Plates – Steel Isolator – Oil-Resistant Neoprene or Durulene™
Datasheet
Description
• MATERIAL: Plates – Steel Isolator – Oil-Resistant Neoprene or Durulene™
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Base Vibration Mounts - V10Z53-FD1500 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Rectangular Base Vibration Mounts
V10Z53-FD1500
Rectangular Base Vibration Mounts V10Z53-FD1500
• MATERIAL: Plates – Steel Isolator – Oil-Resistant Neoprene or Durulene™

• MATERIAL: Plates – Steel
Isolator – Oil-Resistant Neoprene or Durulene™

Supplier's Site Datasheet

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z53-FD1500
Product Name Rectangular Base Vibration Mounts
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 1500.00 lbs (680.27 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264283 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 10.47 lbs (4.75 kg)
Thickness 0.31 inch (8.00 mm)
View Details
Toggle Pads - Stainless Steel or Stainless with Delrin® Pad - NSSP302 - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Stainless Steel; Swivel Heads
View Details
Flat Feet - 19352 - Jergens, Inc.
Jergens, Inc.
Specs
Features Metric
View Details
1.906
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 65.00 lbs (29.48 kg)
View Details