Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V10Z 2M300CM06 (Shear)

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 15 to 36 kgf (33 to 79 lb.) FOR SHEAR LOADS OF: 8 to 18 kgf (18 to 40 lb.)
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 15 to 36 kgf (33 to 79 lb.) FOR SHEAR LOADS OF: 8 to 18 kgf (18 to 40 lb.)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V10Z 2M300CM06 (Shear) - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V10Z 2M300CM06 (Shear)
Cylindrical Vibration Mount (Metric) V10Z 2M300CM06 (Shear)
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 15 to 36 kgf (33 to 79 lb.) FOR SHEAR LOADS OF: 8 to 18 kgf (18 to 40 lb.)

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR COMPRESSION LOADS OF: 15 to 36 kgf (33 to 79 lb.)

FOR SHEAR LOADS OF: 8 to 18 kgf (18 to 40 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 2M300CM06 (Shear)
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 33.96 lbs (15.40 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263581 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 859.95 lbs (390.00 kg)
Thickness 2.48 inch (63.00 mm)
View Details
Original Series Stud Style w/Delrin® Base - Extended Length - Steel - NP311S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Adjustable Clamp Heels - 47210 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
The min. shear & compression loads for 81% isolation - A10Z 1-321A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 5.10 lbs (2.31 kg)
View Details