Advanced Antivibration Components - AAC Plate Mount (Inch) V10Z40-1215CC3

Description
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 3 to 26 Pounds (1.4 to 11.8 kgf)
Description
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 3 to 26 Pounds (1.4 to 11.8 kgf)

Suppliers

Company
Product
Description
Supplier Links
Plate Mount (Inch) - V10Z40-1215CC3 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Plate Mount (Inch)
V10Z40-1215CC3
Plate Mount (Inch) V10Z40-1215CC3
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 3 to 26 Pounds (1.4 to 11.8 kgf)

ISOLATOR: Natural Rubber

BASE: Steel or Aluminum

FOR LOADS OF: 3 to 26 Pounds (1.4 to 11.8 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z40-1215CC3
Product Name Plate Mount (Inch)
Application Vibration Isolation
Type Plate Mount
Features Anchoring Holes
Load Capacity 12.00 lbs (5.44 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264312 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 127.58 lbs (57.86 kg)
Thickness 0.98 inch (25.00 mm)
View Details
Original Series Stud Style - Steel Base/Steel Stud - PM16S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Jig Feet - 25752 - Jergens, Inc.
Jergens, Inc.
Specs
Features Metric
View Details
Cylindrical Mount, 266.9N Max. Compression Load, 151.2N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M300CM06 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 60.00 lbs (27.21 kg)
View Details