Advanced Antivibration Components - AAC Spring Mount - Pad (Inch) V10Z36-7001S02

Description
MOUNTING BASE: Aluminum Alloy, Anodized RETAINING CAPS: Aluminum Alloy, Anodized SPRING & CENTER TUBE:Stainless Steel ISOLATOR: Knitted Stainless Steel Pads FOR LOADS OF: .24 to 4.4 Pounds (0.11 to 2 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • LIGHT ELECTRONICS & MECHANICAL EQUIPMENT • HIGH FREQUENCY ENVIRONMENTS • CORROSIVE ENVIRONMENT • STAINLESS STEEL PADS
Description
MOUNTING BASE: Aluminum Alloy, Anodized RETAINING CAPS: Aluminum Alloy, Anodized SPRING & CENTER TUBE:Stainless Steel ISOLATOR: Knitted Stainless Steel Pads FOR LOADS OF: .24 to 4.4 Pounds (0.11 to 2 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • LIGHT ELECTRONICS & MECHANICAL EQUIPMENT • HIGH FREQUENCY ENVIRONMENTS • CORROSIVE ENVIRONMENT • STAINLESS STEEL PADS

Suppliers

Company
Product
Description
Supplier Links
Spring Mount - Pad (Inch) - V10Z36-7001S02 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Spring Mount - Pad (Inch)
V10Z36-7001S02
Spring Mount - Pad (Inch) V10Z36-7001S02
MOUNTING BASE: Aluminum Alloy, Anodized RETAINING CAPS: Aluminum Alloy, Anodized SPRING & CENTER TUBE:Stainless Steel ISOLATOR: Knitted Stainless Steel Pads FOR LOADS OF: .24 to 4.4 Pounds (0.11 to 2 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • LIGHT ELECTRONICS & MECHANICAL EQUIPMENT • HIGH FREQUENCY ENVIRONMENTS • CORROSIVE ENVIRONMENT • STAINLESS STEEL PADS

MOUNTING BASE: Aluminum Alloy, Anodized

RETAINING CAPS: Aluminum Alloy, Anodized

SPRING & CENTER TUBE:Stainless Steel

ISOLATOR: Knitted Stainless Steel Pads

FOR LOADS OF: .24 to 4.4 Pounds (0.11 to 2 kgf)

TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C)

APPLICATIONS:

• LIGHT ELECTRONICS & MECHANICAL EQUIPMENT
• HIGH FREQUENCY ENVIRONMENTS
• CORROSIVE ENVIRONMENT
• STAINLESS STEEL PADS

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z36-7001S02
Product Name Spring Mount - Pad (Inch)
Application Vibration Isolation
Type Steel Spring
Features Anchoring Holes
Load Capacity 0.55 lbs (0.25 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263875 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 1653.75 lbs (750.00 kg)
Thickness 1.97 inch (50.00 mm)
View Details
VGA Industrial Glides - VGA24M625 - Vlier
Specs
Application Floor Protection
Type Glide
Load Capacity 75.00 lbs (34.01 kg)
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-302B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 6.40 lbs (2.90 kg)
View Details