Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z60-MB2U0852

Description
FASTENERS: Steel, Zinc Plated ISOLATOR: Urethane FOR COMPRESSION LOADS OF: .5 to 50 pounds (0.23 to 22.7 kgf) FOR SHEAR LOADS OF: .2 to 13 Pounds (0.09 to 5.9 kgf) FEATURES: Highly damped. Very resistant to abrasion, oils, chemicals, ozone and ultraviolet radiation. These mounts exhibit extremely low amplification at resonance and quickly return to system equilibrium after shock or vibration input
Description
FASTENERS: Steel, Zinc Plated ISOLATOR: Urethane FOR COMPRESSION LOADS OF: .5 to 50 pounds (0.23 to 22.7 kgf) FOR SHEAR LOADS OF: .2 to 13 Pounds (0.09 to 5.9 kgf) FEATURES: Highly damped. Very resistant to abrasion, oils, chemicals, ozone and ultraviolet radiation. These mounts exhibit extremely low amplification at resonance and quickly return to system equilibrium after shock or vibration input

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z60-MB2U0852 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z60-MB2U0852
Cylindrical Vibration Mount (Inch) V10Z60-MB2U0852
FASTENERS: Steel, Zinc Plated ISOLATOR: Urethane FOR COMPRESSION LOADS OF: .5 to 50 pounds (0.23 to 22.7 kgf) FOR SHEAR LOADS OF: .2 to 13 Pounds (0.09 to 5.9 kgf) FEATURES: Highly damped. Very resistant to abrasion, oils, chemicals, ozone and ultraviolet radiation. These mounts exhibit extremely low amplification at resonance and quickly return to system equilibrium after shock or vibration input

FASTENERS: Steel, Zinc Plated

ISOLATOR: Urethane

FOR COMPRESSION LOADS OF: .5 to 50 pounds (0.23 to 22.7 kgf)

FOR SHEAR LOADS OF: .2 to 13 Pounds (0.09 to 5.9 kgf)

FEATURES:

  • Highly damped.
  • Very resistant to abrasion, oils, chemicals, ozone and ultraviolet radiation.
  • These mounts exhibit extremely low amplification at resonance and quickly return to system equilibrium after shock or vibration input
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z60-MB2U0852
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 8.00 lbs (3.63 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1265931 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 321.93 lbs (146.00 kg)
Thickness 1.57 inch (40.00 mm)
View Details
Original Series Socket Style w/Delrin® Base - Stainless Steel - SSNP312B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-MF4U3152 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 45.00 lbs (20.41 kg)
View Details