Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z 3-MF2R0620

Description
FASTENERS: Steel, Zinc Plated ISOLATOR: Synthetic Rubber FOR COMPRESSION LOADS OF: .3 to .6 Pounds (0.14 to 0.27 kgf) FOR SHEAR LOADS OF: .1 to .3 Pounds (0.05 to 0.14 kgf) TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C) Max. Intermittent – +155°F (+68.3°C) FEATURES: • Highly damped • Oil resistant
Description
FASTENERS: Steel, Zinc Plated ISOLATOR: Synthetic Rubber FOR COMPRESSION LOADS OF: .3 to .6 Pounds (0.14 to 0.27 kgf) FOR SHEAR LOADS OF: .1 to .3 Pounds (0.05 to 0.14 kgf) TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C) Max. Intermittent – +155°F (+68.3°C) FEATURES: • Highly damped • Oil resistant

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z 3-MF2R0620 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z 3-MF2R0620
Cylindrical Vibration Mount (Inch) V10Z 3-MF2R0620
FASTENERS: Steel, Zinc Plated ISOLATOR: Synthetic Rubber FOR COMPRESSION LOADS OF: .3 to .6 Pounds (0.14 to 0.27 kgf) FOR SHEAR LOADS OF: .1 to .3 Pounds (0.05 to 0.14 kgf) TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C) Max. Intermittent – +155°F (+68.3°C) FEATURES: • Highly damped • Oil resistant

FASTENERS: Steel, Zinc Plated

ISOLATOR: Synthetic Rubber

FOR COMPRESSION LOADS OF: .3 to .6 Pounds (0.14 to 0.27 kgf)

FOR SHEAR LOADS OF: .1 to .3 Pounds (0.05 to 0.14 kgf)

TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C)
Max. Intermittent – +155°F (+68.3°C)

FEATURES:

• Highly damped
• Oil resistant

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 3-MF2R0620
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 0.60 lbs (0.27 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1712582 - RS Components, Ltd.
Specs
Application Vibration Isolation
Features Stainless Steel
Load Capacity 212.12 lbs (96.20 kg)
View Details
Original Series Stud Style w/Delrin® Base - Stainless Steel - SSNP300S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Tapped Leveling Mounts - 32602 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
2.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 30.00 lbs (13.61 kg)
Thickness 1.00 inch (25.40 mm)
View Details