Advanced Antivibration Components - AAC Base Vibration Mount - Neoprene (Inch) V10Z52-FA0070SD

Description
PLATES: Steel ISOLATOR: Oil-Resistant Neoprene or Durulene™ FOR LOADS OF: 45 to 1100 Pounds (20.4 to 499 kgf) TEMPERATURE RANGE: Neoprene – -40°F to +180°F (-40°C to +82.2°C) Durulene™ – -65°F to +250°F (-53.9°C to +121.1°C) APPLICATIONS: • INDUSTRIAL • AIR CONDITIONING • BUSINESS MACHINES CHOOSE DURULENE FOR THE FOLLOWING • ROOFTOP – Extreme heat or cold, direct sunlight • INDOOR/OUTDOOR – Severe weather • OZONE-EMITTING ELECTRICAL EQUIPMENT FEATURES: • Threaded Plate Molded into Mounting • Nonskid Base & Top Surface
Description
PLATES: Steel ISOLATOR: Oil-Resistant Neoprene or Durulene™ FOR LOADS OF: 45 to 1100 Pounds (20.4 to 499 kgf) TEMPERATURE RANGE: Neoprene – -40°F to +180°F (-40°C to +82.2°C) Durulene™ – -65°F to +250°F (-53.9°C to +121.1°C) APPLICATIONS: • INDUSTRIAL • AIR CONDITIONING • BUSINESS MACHINES CHOOSE DURULENE FOR THE FOLLOWING • ROOFTOP – Extreme heat or cold, direct sunlight • INDOOR/OUTDOOR – Severe weather • OZONE-EMITTING ELECTRICAL EQUIPMENT FEATURES: • Threaded Plate Molded into Mounting • Nonskid Base & Top Surface

Suppliers

Company
Product
Description
Supplier Links
Base Vibration Mount - Neoprene (Inch) - V10Z52-FA0070SD - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Vibration Mount - Neoprene (Inch)
V10Z52-FA0070SD
Base Vibration Mount - Neoprene (Inch) V10Z52-FA0070SD
PLATES: Steel ISOLATOR: Oil-Resistant Neoprene or Durulene™ FOR LOADS OF: 45 to 1100 Pounds (20.4 to 499 kgf) TEMPERATURE RANGE: Neoprene – -40°F to +180°F (-40°C to +82.2°C) Durulene™ – -65°F to +250°F (-53.9°C to +121.1°C) APPLICATIONS: • INDUSTRIAL • AIR CONDITIONING • BUSINESS MACHINES CHOOSE DURULENE FOR THE FOLLOWING • ROOFTOP – Extreme heat or cold, direct sunlight • INDOOR/OUTDOOR – Severe weather • OZONE-EMITTING ELECTRICAL EQUIPMENT FEATURES: • Threaded Plate Molded into Mounting • Nonskid Base & Top Surface

PLATES: Steel

ISOLATOR: Oil-Resistant Neoprene or Durulene™

FOR LOADS OF: 45 to 1100 Pounds (20.4 to 499 kgf)

TEMPERATURE RANGE: Neoprene – -40°F to +180°F (-40°C to +82.2°C)
Durulene™ – -65°F to +250°F (-53.9°C to +121.1°C)

APPLICATIONS:

• INDUSTRIAL
• AIR CONDITIONING
• BUSINESS MACHINES CHOOSE DURULENE FOR THE FOLLOWING
• ROOFTOP – Extreme heat or cold, direct sunlight
• INDOOR/OUTDOOR – Severe weather
• OZONE-EMITTING ELECTRICAL EQUIPMENT

FEATURES:

• Threaded Plate Molded into Mounting
• Nonskid Base & Top Surface

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z52-FA0070SD
Product Name Base Vibration Mount - Neoprene (Inch)
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 70.00 lbs (31.75 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA100 / LVE100 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
High Value Series Stud Style - Steel w/Gold Chromate Finish - HVPM6S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Spring Floor Mounted Non-Seismic Isolator - A-Series-Open-Spring-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details