Advanced Antivibration Components - AAC Mesh Mount - Steel (Inch) V10Z33-1133-2

Description
MOUNTING PLATES: Mild Steel, Painted ISOLATORS: Knitted Stainless Steel Mesh FOR COMPRESSION LOADS OF: 1000 to 20000 pounds (453 to 9072 kgf) APPLICATIONS: • DESIGNED PRINCIPALLY FOR HEAVY-DUTY PUNCH AND PANEL PRESSES • LARGE MACHINE TOOLS • ROCK CRUSHERS • FREESTANDING • CORROSIVE ENVIRONMENT FLOOR MOUNTING: To support heavy loads, the mounts are grouped together on a spreader plate.The spreader plate should be made the same size as the floor bearing area of the base. Fasten the mounts to the spreader plate by the 5/8 tapped hole provided, then fasten the spreader to the machine base.
Description
MOUNTING PLATES: Mild Steel, Painted ISOLATORS: Knitted Stainless Steel Mesh FOR COMPRESSION LOADS OF: 1000 to 20000 pounds (453 to 9072 kgf) APPLICATIONS: • DESIGNED PRINCIPALLY FOR HEAVY-DUTY PUNCH AND PANEL PRESSES • LARGE MACHINE TOOLS • ROCK CRUSHERS • FREESTANDING • CORROSIVE ENVIRONMENT FLOOR MOUNTING: To support heavy loads, the mounts are grouped together on a spreader plate.The spreader plate should be made the same size as the floor bearing area of the base. Fasten the mounts to the spreader plate by the 5/8 tapped hole provided, then fasten the spreader to the machine base.

Suppliers

Company
Product
Description
Supplier Links
Mesh Mount - Steel (Inch) - V10Z33-1133-2 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Mesh Mount - Steel (Inch)
V10Z33-1133-2
Mesh Mount - Steel (Inch) V10Z33-1133-2
MOUNTING PLATES: Mild Steel, Painted ISOLATORS: Knitted Stainless Steel Mesh FOR COMPRESSION LOADS OF: 1000 to 20000 pounds (453 to 9072 kgf) APPLICATIONS: • DESIGNED PRINCIPALLY FOR HEAVY-DUTY PUNCH AND PANEL PRESSES • LARGE MACHINE TOOLS • ROCK CRUSHERS • FREESTANDING • CORROSIVE ENVIRONMENT FLOOR MOUNTING: To support heavy loads, the mounts are grouped together on a spreader plate.The spreader plate should be made the same size as the floor bearing area of the base. Fasten the mounts to the spreader plate by the 5/8 tapped hole provided, then fasten the spreader to the machine base.

MOUNTING PLATES: Mild Steel, Painted

ISOLATORS: Knitted Stainless Steel Mesh

FOR COMPRESSION LOADS OF: 1000 to 20000 pounds (453 to 9072 kgf)

APPLICATIONS:

• DESIGNED PRINCIPALLY FOR HEAVY-DUTY PUNCH AND PANEL PRESSES
• LARGE MACHINE TOOLS
• ROCK CRUSHERS
• FREESTANDING
• CORROSIVE ENVIRONMENT
FLOOR MOUNTING:
To support heavy loads, the mounts are grouped together on a spreader plate.The spreader plate should be made the same size as the floor bearing area of the base. Fasten the mounts to the spreader plate by the 5/8 tapped hole provided, then fasten the spreader to the machine base.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z33-1133-2
Product Name Mesh Mount - Steel (Inch)
Application Vibration Isolation
Type Compression Mount; Mesh Mount
Features Anchoring Holes
Load Capacity 5000.00 lbs (2267.57 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Type A Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 6.00 to 45.00 inch (152 to 1143 mm)
View Details
Wire Rope Isolator - WR28-800-08 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
View Details
Fixed Damper - FD - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Mount Size (To Machine) 0.35 to 0.79 inch (9.00 to 20.00 mm)
View Details