Advanced Antivibration Components - AAC Cylindrical Vibration Mount - Sorbothane Type (Inch) V10Z59-MF0807550

Description
STUD: Carbon Steel, Zinc Plated DAMPER: Sorbothane® Polyether-Based Polyurethane 50 or 70 Durometer on Shore 00 Scale OPERATING TEMPERATURE RANGE: -20°F to +160°F (-29°C to +72°C) • VIBRATION ISOLATION • SHOCK ABSORPTION • LONG FATIGUE LIFE
Description
STUD: Carbon Steel, Zinc Plated DAMPER: Sorbothane® Polyether-Based Polyurethane 50 or 70 Durometer on Shore 00 Scale OPERATING TEMPERATURE RANGE: -20°F to +160°F (-29°C to +72°C) • VIBRATION ISOLATION • SHOCK ABSORPTION • LONG FATIGUE LIFE

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount - Sorbothane Type (Inch) - V10Z59-MF0807550 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount - Sorbothane Type (Inch)
V10Z59-MF0807550
Cylindrical Vibration Mount - Sorbothane Type (Inch) V10Z59-MF0807550
STUD: Carbon Steel, Zinc Plated DAMPER: Sorbothane® Polyether-Based Polyurethane 50 or 70 Durometer on Shore 00 Scale OPERATING TEMPERATURE RANGE: -20°F to +160°F (-29°C to +72°C) • VIBRATION ISOLATION • SHOCK ABSORPTION • LONG FATIGUE LIFE

STUD: Carbon Steel, Zinc Plated

DAMPER: Sorbothane® Polyether-Based Polyurethane 50 or 70 Durometer on Shore 00 Scale

OPERATING TEMPERATURE RANGE: -20°F to +160°F (-29°C to +72°C)

• VIBRATION ISOLATION
• SHOCK ABSORPTION
• LONG FATIGUE LIFE

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z59-MF0807550
Product Name Cylindrical Vibration Mount - Sorbothane Type (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 6.00 lbs (2.72 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1265944 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 389.40 lbs (176.60 kg)
Thickness 1.97 inch (50.00 mm)
View Details
Original Series Socket Style – Stainless Steel - SSP312B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Adjustable Clamp Heels - 47201 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-317B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 40.00 lbs (18.14 kg)
View Details