Advanced Antivibration Components - AAC Base Vibration Mounts - Silicone Gel Type V10Z61MSF05

Description
MATERIAL: Stud – Stainless Steel Body – Silicone Gel Flange Plate – Stainless Steel
Datasheet
Description
MATERIAL: Stud – Stainless Steel Body – Silicone Gel Flange Plate – Stainless Steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base Vibration Mounts - Silicone Gel Type - V10Z61MSF05 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Vibration Mounts - Silicone Gel Type
V10Z61MSF05
Base Vibration Mounts - Silicone Gel Type V10Z61MSF05
MATERIAL: Stud – Stainless Steel Body – Silicone Gel Flange Plate – Stainless Steel

MATERIAL: Stud – Stainless Steel
Body – Silicone Gel
Flange Plate – Stainless Steel

Supplier's Site Datasheet

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z61MSF05
Product Name Base Vibration Mounts - Silicone Gel Type
Application Vibration Isolation
Type Compression Mount
Features Threaded Stud
Load Capacity 16.54 lbs (7.50 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Tapped / Tapped) - VD3 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 741.84 lbs (8.67 to 336.44 kg)
View Details
Socket Mount Leveling Feet - HVLE-0N - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Socket
Features Swivel Heads
View Details
Vibration Isolator - Floor-Stands - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details