Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z 3-FB1R0425

Description
FASTENERS: Steel, Zinc Plated ISOLATOR: Synthetic Rubber FOR COMPRESSION LOADS OF: .3 to .6 Pounds (0.14 to 0.27 kgf) FOR SHEAR LOADS OF: .1 to .3 Pounds (0.05 to 0.14 kgf) TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C) Max. Intermittent – +155°F (+68.3°C) FEATURES: • Highly damped • Oil resistant
Description
FASTENERS: Steel, Zinc Plated ISOLATOR: Synthetic Rubber FOR COMPRESSION LOADS OF: .3 to .6 Pounds (0.14 to 0.27 kgf) FOR SHEAR LOADS OF: .1 to .3 Pounds (0.05 to 0.14 kgf) TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C) Max. Intermittent – +155°F (+68.3°C) FEATURES: • Highly damped • Oil resistant

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z 3-FB1R0425 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z 3-FB1R0425
Cylindrical Vibration Mount (Inch) V10Z 3-FB1R0425
FASTENERS: Steel, Zinc Plated ISOLATOR: Synthetic Rubber FOR COMPRESSION LOADS OF: .3 to .6 Pounds (0.14 to 0.27 kgf) FOR SHEAR LOADS OF: .1 to .3 Pounds (0.05 to 0.14 kgf) TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C) Max. Intermittent – +155°F (+68.3°C) FEATURES: • Highly damped • Oil resistant

FASTENERS: Steel, Zinc Plated

ISOLATOR: Synthetic Rubber

FOR COMPRESSION LOADS OF: .3 to .6 Pounds (0.14 to 0.27 kgf)

FOR SHEAR LOADS OF: .1 to .3 Pounds (0.05 to 0.14 kgf)

TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C)
Max. Intermittent – +155°F (+68.3°C)

FEATURES:

• Highly damped
• Oil resistant

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 3-FB1R0425
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 0.30 lbs (0.14 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264272 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 778.81 lbs (353.20 kg)
Thickness 1.97 inch (50.00 mm)
View Details
Original Series Stud Style Extended Length - Stainless Steel - SSP305S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
2.34
Specs
Application Vibration Isolation
Load Capacity 3.00 lbs (1.36 kg)
Thickness 0.63 inch (16.00 mm)
View Details