HOUSING: Machined Casting Center and Cup Washer are Zinc Plated and Gold Passivated Mild Steel
ISOLATOR: Stainless Steel Mesh
FOR LOADS OF: 77 to 1598 Pounds (35 to 725 kgf)
TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C)
APPLICATIONS:
Primarily developed for heavy-duty applications where severe shock forces are encountered, these mounts are especially recommended for vehicle and marine installations where there are high starting torques or reversals of loads. They are capable of withstanding compression loads as high as ten times the static loads and are used for isolating marine fans, mobile engines, generators, instrument consoles and general machine tools such as lathes, milling machines, slotters, broachers, etc.
• CORROSIVE ENVIRONMENT
• STAINLESS STEEL MESH
CHARACERISTICS:
Although normally intended to be used in compression, they will accept accidental tensile loads. The mounts should be fixed to the floor for loads in excess of 220 lb. (99.8 kgf) or when working conditions require it. They will accept compressive loads at least five times the static load.
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10Z27-3022A |
| Product Name | Mesh Mount - Steel (Inch) |
| Application | Vibration Isolation |
| Type | Compression Mount; Mesh Mount |
| Features | Anchoring Holes |
| Load Capacity | 793.00 lbs (359.64 kg) |