Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z 3-FB2R0625

Description
FASTENERS: Steel, Zinc Plated ISOLATOR: Synthetic Rubber FOR COMPRESSION LOADS OF: .3 to .6 Pounds (0.14 to 0.27 kgf) FOR SHEAR LOADS OF: .1 to .3 Pounds (0.05 to 0.14 kgf) TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C) Max. Intermittent – +155°F (+68.3°C) FEATURES: • Highly damped • Oil resistant
Description
FASTENERS: Steel, Zinc Plated ISOLATOR: Synthetic Rubber FOR COMPRESSION LOADS OF: .3 to .6 Pounds (0.14 to 0.27 kgf) FOR SHEAR LOADS OF: .1 to .3 Pounds (0.05 to 0.14 kgf) TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C) Max. Intermittent – +155°F (+68.3°C) FEATURES: • Highly damped • Oil resistant

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z 3-FB2R0625 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z 3-FB2R0625
Cylindrical Vibration Mount (Inch) V10Z 3-FB2R0625
FASTENERS: Steel, Zinc Plated ISOLATOR: Synthetic Rubber FOR COMPRESSION LOADS OF: .3 to .6 Pounds (0.14 to 0.27 kgf) FOR SHEAR LOADS OF: .1 to .3 Pounds (0.05 to 0.14 kgf) TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C) Max. Intermittent – +155°F (+68.3°C) FEATURES: • Highly damped • Oil resistant

FASTENERS: Steel, Zinc Plated

ISOLATOR: Synthetic Rubber

FOR COMPRESSION LOADS OF: .3 to .6 Pounds (0.14 to 0.27 kgf)

FOR SHEAR LOADS OF: .1 to .3 Pounds (0.05 to 0.14 kgf)

TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C)
Max. Intermittent – +155°F (+68.3°C)

FEATURES:

• Highly damped
• Oil resistant

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 3-FB2R0625
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 0.60 lbs (0.27 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Stud / Stud) - VD1 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 921.68 lbs (8.67 to 418.00 kg)
View Details
Toggle Pads - Steel or Steel with Delrin® Pads - P300 - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Stainless Steel; Swivel Heads
View Details
Vibration Isolation Pad Mount - Elastogrip-1/2
Specs
Application Vibration Isolation
Type Vibration Isolation Pad Mount
View Details