FASTENERS: Steel, Zinc Plated
ISOLATOR: Urethane
FOR COMPRESSION LOADS OF: .3 to 45 Pounds (0.14 to 20.4 kgf)
FOR SHEAR LOADS OF: .1 to 10 Pounds (0.05 to 4.5 kgf)
FEATURES:
|
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10Z60-FB20U652 |
| Product Name | Cylindrical Vibration Mount (Inch) |
| Application | Vibration Isolation |
| Type | Stud Plate Mount |
| Features | Threaded Stud |
| Load Capacity | 4.00 lbs (1.81 kg) |