Advanced Antivibration Components - AAC Rectangular Base Vibration Mounts V10Z53-FD2250*D

Description
• MATERIAL: Plates – Steel Isolator – Oil-Resistant Neoprene or Durulene™
Datasheet
Description
• MATERIAL: Plates – Steel Isolator – Oil-Resistant Neoprene or Durulene™
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Base Vibration Mounts - V10Z53-FD2250*D - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Rectangular Base Vibration Mounts
V10Z53-FD2250*D
Rectangular Base Vibration Mounts V10Z53-FD2250*D
• MATERIAL: Plates – Steel Isolator – Oil-Resistant Neoprene or Durulene™

• MATERIAL: Plates – Steel
Isolator – Oil-Resistant Neoprene or Durulene™

Supplier's Site Datasheet

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z53-FD2250*D
Product Name Rectangular Base Vibration Mounts
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 2250.00 lbs (1020.41 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Screw Dampers - SCD - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 51.70 to 101.16 lbs (23.45 to 45.88 kg)
View Details
Original Series Socket Style w/Delrin® Base - Stainless Steel - SSNP310B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - HRSA-PR-Pre-Compressed-Spring-&-Elastomeric-Angularity-Hangers - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details