Advanced Antivibration Components - AAC Cylindrical Vibration Mount - Sorbothane Type (Metric) V10Z59MMF638170

Description
STUD: Carbon Steel, Zinc Plated DAMPER: Sorbothane® Polyether-Based Polyurethane 50 or 70 Durometer on Shore 00 Scale OPERATING TEMPERATURE RANGE: -29°C to +72°C (-20°F to +162°F) • VIBRATION ISOLATION • SHOCK ABSORPTION • LONG FATIGUE LIFE
Description
STUD: Carbon Steel, Zinc Plated DAMPER: Sorbothane® Polyether-Based Polyurethane 50 or 70 Durometer on Shore 00 Scale OPERATING TEMPERATURE RANGE: -29°C to +72°C (-20°F to +162°F) • VIBRATION ISOLATION • SHOCK ABSORPTION • LONG FATIGUE LIFE

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount - Sorbothane Type (Metric) - V10Z59MMF638170 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount - Sorbothane Type (Metric)
V10Z59MMF638170
Cylindrical Vibration Mount - Sorbothane Type (Metric) V10Z59MMF638170
STUD: Carbon Steel, Zinc Plated DAMPER: Sorbothane® Polyether-Based Polyurethane 50 or 70 Durometer on Shore 00 Scale OPERATING TEMPERATURE RANGE: -29°C to +72°C (-20°F to +162°F) • VIBRATION ISOLATION • SHOCK ABSORPTION • LONG FATIGUE LIFE

STUD: Carbon Steel, Zinc Plated

DAMPER: Sorbothane® Polyether-Based Polyurethane 50 or 70 Durometer on Shore 00 Scale

OPERATING TEMPERATURE RANGE: -29°C to +72°C (-20°F to +162°F)

• VIBRATION ISOLATION
• SHOCK ABSORPTION
• LONG FATIGUE LIFE

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z59MMF638170
Product Name Cylindrical Vibration Mount - Sorbothane Type (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 28.66 lbs (13.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1712627 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 39.69 lbs (18.00 kg)
Thickness 1.97 inch (50.00 mm)
View Details
High Value Series Socket Style - Steel w/Nickel Finish - HVP308B3 - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
Jig Feet - 25751 - Jergens, Inc.
Jergens, Inc.
Specs
Features Metric
View Details
Solo Unitized Center Bolt Mount, 500lbs Nominal Load Rating, 0.03in. Nominal Deflection Rating, 1.81in. Diameter. Material: Natural Rubber. - A10Z42-6000 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 2.42 inch (61.47 mm)
View Details