Advanced Antivibration Components - AAC Plate Mount (Inch) V10Z40-1260DD3

Description
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 12 to 60 Pounds (5.4 to 27.2 kgf)
Description
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 12 to 60 Pounds (5.4 to 27.2 kgf)

Suppliers

Company
Product
Description
Supplier Links
Plate Mount (Inch) - V10Z40-1260DD3 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Plate Mount (Inch)
V10Z40-1260DD3
Plate Mount (Inch) V10Z40-1260DD3
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 12 to 60 Pounds (5.4 to 27.2 kgf)

ISOLATOR: Natural Rubber

BASE: Steel or Aluminum

FOR LOADS OF: 12 to 60 Pounds (5.4 to 27.2 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z40-1260DD3
Product Name Plate Mount (Inch)
Application Vibration Isolation
Type Plate Mount
Features Anchoring Holes
Load Capacity 45.00 lbs (20.41 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264294 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 82.47 lbs (37.40 kg)
Thickness 0.39 inch (10.00 mm)
View Details
High Value Series Socket Style - Steel w/Gold Chromate Finish - HVPM24B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
Adjustable Clamp Heels - 47206 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-FB4U3152 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 45.00 lbs (20.41 kg)
View Details