Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z60-MM4U3152

Description
FASTENERS: Steel, Zinc Plated ISOLATOR: Urethane FOR COMPRESSION LOADS OF: .5 to 50 pounds (0.23 to 22.7 kgf) FOR SHEAR LOADS OF: .2 to 13 Pounds (0.09 to 5.9 kgf) FEATURES: Highly damped. Very resistant to abrasion, oils, chemicals, ozone and ultraviolet radiation. These mounts exhibit extremely low amplification at resonance and quickly return to system equilibrium after shock or vibration input
Description
FASTENERS: Steel, Zinc Plated ISOLATOR: Urethane FOR COMPRESSION LOADS OF: .5 to 50 pounds (0.23 to 22.7 kgf) FOR SHEAR LOADS OF: .2 to 13 Pounds (0.09 to 5.9 kgf) FEATURES: Highly damped. Very resistant to abrasion, oils, chemicals, ozone and ultraviolet radiation. These mounts exhibit extremely low amplification at resonance and quickly return to system equilibrium after shock or vibration input

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z60-MM4U3152 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z60-MM4U3152
Cylindrical Vibration Mount (Inch) V10Z60-MM4U3152
FASTENERS: Steel, Zinc Plated ISOLATOR: Urethane FOR COMPRESSION LOADS OF: .5 to 50 pounds (0.23 to 22.7 kgf) FOR SHEAR LOADS OF: .2 to 13 Pounds (0.09 to 5.9 kgf) FEATURES: Highly damped. Very resistant to abrasion, oils, chemicals, ozone and ultraviolet radiation. These mounts exhibit extremely low amplification at resonance and quickly return to system equilibrium after shock or vibration input

FASTENERS: Steel, Zinc Plated

ISOLATOR: Urethane

FOR COMPRESSION LOADS OF: .5 to 50 pounds (0.23 to 22.7 kgf)

FOR SHEAR LOADS OF: .2 to 13 Pounds (0.09 to 5.9 kgf)

FEATURES:

  • Highly damped.
  • Very resistant to abrasion, oils, chemicals, ozone and ultraviolet radiation.
  • These mounts exhibit extremely low amplification at resonance and quickly return to system equilibrium after shock or vibration input
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z60-MM4U3152
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 50.00 lbs (22.68 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Vibration Damper (Sud / Tapped) - VD2 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 19.11 to 3153.94 lbs (8.67 to 1430.36 kg)
View Details
High Value Series Socket Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEPM6B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Vibration Isolator - Perimeter-Board - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details