Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V10Z 2M302BM407 (Compression)

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 2 to 6 kgf (4.9 to 13.3 lb.) FOR SHEAR LOADS OF: 1 to 3 kgf (2.7 to 6.4 lb.)
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 2 to 6 kgf (4.9 to 13.3 lb.) FOR SHEAR LOADS OF: 1 to 3 kgf (2.7 to 6.4 lb.)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V10Z 2M302BM407 (Compression) - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V10Z 2M302BM407 (Compression)
Cylindrical Vibration Mount (Metric) V10Z 2M302BM407 (Compression)
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 2 to 6 kgf (4.9 to 13.3 lb.) FOR SHEAR LOADS OF: 1 to 3 kgf (2.7 to 6.4 lb.)

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR COMPRESSION LOADS OF: 2 to 6 kgf (4.9 to 13.3 lb.)

FOR SHEAR LOADS OF: 1 to 3 kgf (2.7 to 6.4 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 2M302BM407 (Compression)
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 7.00 lbs (3.17 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264338 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 30.43 lbs (13.80 kg)
Thickness 0.71 inch (18.00 mm)
View Details
Toggle Pads - Steel or Steel with Delrin® Pads - P308 - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Stainless Steel; Swivel Heads
View Details
Threaded Leveling Pads - 32523 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Pad
Features Metric; Swivel Heads; Threaded Stud
View Details
1.906
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 50.00 lbs (22.68 kg)
View Details