Advanced Antivibration Components - AAC Base Vibration Mount - Cylindrical Type (Metric) V10Z55MT1048G

Description
ISOLATOR: Natural Rubber BASE: Carbon Steel, Zinc Plated • LIMITED SIDE DEFLECTIONS • EASY LEVELING • LOW MAINTENANCE
Description
ISOLATOR: Natural Rubber BASE: Carbon Steel, Zinc Plated • LIMITED SIDE DEFLECTIONS • EASY LEVELING • LOW MAINTENANCE

Suppliers

Company
Product
Description
Supplier Links
Base Vibration Mount - Cylindrical Type (Metric) - V10Z55MT1048G - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Vibration Mount - Cylindrical Type (Metric)
V10Z55MT1048G
Base Vibration Mount - Cylindrical Type (Metric) V10Z55MT1048G
ISOLATOR: Natural Rubber BASE: Carbon Steel, Zinc Plated • LIMITED SIDE DEFLECTIONS • EASY LEVELING • LOW MAINTENANCE

ISOLATOR: Natural Rubber

BASE: Carbon Steel, Zinc Plated

• LIMITED SIDE DEFLECTIONS
• EASY LEVELING
• LOW MAINTENANCE

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z55MT1048G
Product Name Base Vibration Mount - Cylindrical Type (Metric)
Application Vibration Isolation
Type Cylindrical Base Mount
Features Anchoring Holes
Load Capacity 264.60 lbs (120.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263855 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 220.50 lbs (100.00 kg)
Thickness 1.18 inch (30.00 mm)
View Details
Original Series Socket Style w/Delrin® Base - Stainless Steel - SSNP310B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Adjustable Clamp Heels - 47214 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
2.98
Specs
Application Vibration Isolation
Load Capacity 12.00 lbs (5.44 kg)
Thickness 1.00 inch (25.40 mm)
View Details