Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z60-MF2U0852

Description
FASTENERS: Steel, Zinc Plated ISOLATOR: Urethane FOR COMPRESSION LOADS OF: .3 to 45 Pounds (0.14 to 20.4 kgf) FOR SHEAR LOADS OF: .1 to 10 Pounds (0.05 to 4.5 kgf) FEATURES: Highly damped. Very resistant to abrasion, oils, chemicals, ozone and ultraviolet radiation. These mounts exhibit extremely low amplification at resonance and quickly return to system equilibrium after shock or vibration input.
Description
FASTENERS: Steel, Zinc Plated ISOLATOR: Urethane FOR COMPRESSION LOADS OF: .3 to 45 Pounds (0.14 to 20.4 kgf) FOR SHEAR LOADS OF: .1 to 10 Pounds (0.05 to 4.5 kgf) FEATURES: Highly damped. Very resistant to abrasion, oils, chemicals, ozone and ultraviolet radiation. These mounts exhibit extremely low amplification at resonance and quickly return to system equilibrium after shock or vibration input.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z60-MF2U0852 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z60-MF2U0852
Cylindrical Vibration Mount (Inch) V10Z60-MF2U0852
FASTENERS: Steel, Zinc Plated ISOLATOR: Urethane FOR COMPRESSION LOADS OF: .3 to 45 Pounds (0.14 to 20.4 kgf) FOR SHEAR LOADS OF: .1 to 10 Pounds (0.05 to 4.5 kgf) FEATURES: Highly damped. Very resistant to abrasion, oils, chemicals, ozone and ultraviolet radiation. These mounts exhibit extremely low amplification at resonance and quickly return to system equilibrium after shock or vibration input.

FASTENERS: Steel, Zinc Plated

ISOLATOR: Urethane

FOR COMPRESSION LOADS OF: .3 to 45 Pounds (0.14 to 20.4 kgf)

FOR SHEAR LOADS OF: .1 to 10 Pounds (0.05 to 4.5 kgf)

FEATURES:

  • Highly damped.
  • Very resistant to abrasion, oils, chemicals, ozone and ultraviolet radiation.
  • These mounts exhibit extremely low amplification at resonance and quickly return to system equilibrium after shock or vibration input.
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z60-MF2U0852
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 4.00 lbs (1.81 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA125, LVE125 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Threaded Stud
View Details
Original Series Socket Style – Stainless Steel - SSP310B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Vibration Isolator - Stock-Inertia-Bases - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details