Advanced Antivibration Components - AAC Spring Mount - Pad (Inch) V10Z36-7001S26

Description
MOUNTING BASE: Aluminum Alloy, Anodized RETAINING CAPS: Aluminum Alloy, Anodized SPRING & CENTER TUBE:Stainless Steel ISOLATOR: Knitted Stainless Steel Pads FOR LOADS OF: .24 to 4.4 Pounds (0.11 to 2 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • LIGHT ELECTRONICS & MECHANICAL EQUIPMENT • HIGH FREQUENCY ENVIRONMENTS • CORROSIVE ENVIRONMENT • STAINLESS STEEL PADS
Description
MOUNTING BASE: Aluminum Alloy, Anodized RETAINING CAPS: Aluminum Alloy, Anodized SPRING & CENTER TUBE:Stainless Steel ISOLATOR: Knitted Stainless Steel Pads FOR LOADS OF: .24 to 4.4 Pounds (0.11 to 2 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • LIGHT ELECTRONICS & MECHANICAL EQUIPMENT • HIGH FREQUENCY ENVIRONMENTS • CORROSIVE ENVIRONMENT • STAINLESS STEEL PADS

Suppliers

Company
Product
Description
Supplier Links
Spring Mount - Pad (Inch) - V10Z36-7001S26 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Spring Mount - Pad (Inch)
V10Z36-7001S26
Spring Mount - Pad (Inch) V10Z36-7001S26
MOUNTING BASE: Aluminum Alloy, Anodized RETAINING CAPS: Aluminum Alloy, Anodized SPRING & CENTER TUBE:Stainless Steel ISOLATOR: Knitted Stainless Steel Pads FOR LOADS OF: .24 to 4.4 Pounds (0.11 to 2 kgf) TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C) APPLICATIONS: • LIGHT ELECTRONICS & MECHANICAL EQUIPMENT • HIGH FREQUENCY ENVIRONMENTS • CORROSIVE ENVIRONMENT • STAINLESS STEEL PADS

MOUNTING BASE: Aluminum Alloy, Anodized

RETAINING CAPS: Aluminum Alloy, Anodized

SPRING & CENTER TUBE:Stainless Steel

ISOLATOR: Knitted Stainless Steel Pads

FOR LOADS OF: .24 to 4.4 Pounds (0.11 to 2 kgf)

TEMPERATURE RANGE: -94°F to +347°F (-70°C to +175°C)

APPLICATIONS:

• LIGHT ELECTRONICS & MECHANICAL EQUIPMENT
• HIGH FREQUENCY ENVIRONMENTS
• CORROSIVE ENVIRONMENT
• STAINLESS STEEL PADS

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z36-7001S26
Product Name Spring Mount - Pad (Inch)
Application Vibration Isolation
Type Steel Spring
Features Anchoring Holes
Load Capacity 4.40 lbs (2.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Ceiling Mounted Vibration Hanger - LPRSH-Low-Profile-Rubber-and-Spring-Hangers - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details
Round-Type NonBuren Anti-Vibration Insulator - NV Series - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Stud Plate Mount
Features Anchoring Holes (optional feature); Threaded Stud
View Details
LEVELING GLIDE - RP-40N3 - RP-40N3 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details