Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V10Z 2M312AM08 (Compression)

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 42 to 84 kgf (93 to 185 lb.) FOR SHEAR LOADS OF: 16 to 30 kgf (36 to 67 lb.)
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 42 to 84 kgf (93 to 185 lb.) FOR SHEAR LOADS OF: 16 to 30 kgf (36 to 67 lb.)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V10Z 2M312AM08 (Compression) - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V10Z 2M312AM08 (Compression)
Cylindrical Vibration Mount (Metric) V10Z 2M312AM08 (Compression)
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 42 to 84 kgf (93 to 185 lb.) FOR SHEAR LOADS OF: 16 to 30 kgf (36 to 67 lb.)

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR COMPRESSION LOADS OF: 42 to 84 kgf (93 to 185 lb.)

FOR SHEAR LOADS OF: 16 to 30 kgf (36 to 67 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 2M312AM08 (Compression)
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 93.05 lbs (42.20 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264953 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 47.41 lbs (21.50 kg)
Thickness 0.59 inch (15.00 mm)
View Details
Stud Mount Leveling Feet - VE-704 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Threaded Stud
View Details
Tapped Leveling Mounts - 32666 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
Cylindrical Mount, 484.9N Max. Compression Load, 226.9N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M314CM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 109.01 lbs (49.44 kg)
View Details