MOUNTING PLATE: Steel, Zinc Plated
ISOLATOR: Natural Rubber
FOR STANDARD LOADS OF: 75 to 1200 kgf (165 to 2645 lb.)
FEATURES:
• Low natural frequency
• Constant natural frequency in a wide range of load
• Excellent stability
• Multiple layers are possible
• Very easy to install
| APPLICATIONS: • COMPRESSORS • PUMPS • BLOWERS • TRANSFORMERS | • LIGHTWEIGHT MACHINES • OFFICE EQUIPMENT • MEASURING INSTRUMENTS • SCALES |
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10Z47MRM2302BB |
| Product Name | Ring Type Vibration Mount - Rubber (Metric) |
| Application | Vibration Isolation |
| Type | Universal Mount |
| Features | Threaded Stud |
| Load Capacity | 3528.00 lbs (1600.00 kg) |