FASTENER: Steel, Zinc Plated
ISOLATOR: Natural Rubber
FOR COMPRESSION LOADS OF: 18 to 34 kgf (40 to 75 lb.)
FOR SHEAR LOADS OF: 9 to 19 kgf (19 to 42 lb.)
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10Z 2M305AM06 (Shear) |
| Product Name | Cylindrical Vibration Mount (Metric) |
| Application | Vibration Isolation |
| Type | Stud Plate Mount |
| Features | Threaded Stud |
| Load Capacity | 8.60 lbs (3.90 kg) |