Advanced Antivibration Components - AAC Base Vibration Mount - Neoprene (Inch) V10Z52-FA0120DD

Description
PLATES: Steel ISOLATOR: Oil-Resistant Neoprene or Durulene™ FOR LOADS OF: 45 to 1100 Pounds (20.4 to 499 kgf) TEMPERATURE RANGE: Neoprene – -40°F to +180°F (-40°C to +82.2°C) Durulene™ – -65°F to +250°F (-53.9°C to +121.1°C) APPLICATIONS: • INDUSTRIAL • AIR CONDITIONING • BUSINESS MACHINES CHOOSE DURULENE FOR THE FOLLOWING • ROOFTOP – Extreme heat or cold, direct sunlight • INDOOR/OUTDOOR – Severe weather • OZONE-EMITTING ELECTRICAL EQUIPMENT FEATURES: • Threaded Plate Molded into Mounting • Nonskid Base & Top Surface
Description
PLATES: Steel ISOLATOR: Oil-Resistant Neoprene or Durulene™ FOR LOADS OF: 45 to 1100 Pounds (20.4 to 499 kgf) TEMPERATURE RANGE: Neoprene – -40°F to +180°F (-40°C to +82.2°C) Durulene™ – -65°F to +250°F (-53.9°C to +121.1°C) APPLICATIONS: • INDUSTRIAL • AIR CONDITIONING • BUSINESS MACHINES CHOOSE DURULENE FOR THE FOLLOWING • ROOFTOP – Extreme heat or cold, direct sunlight • INDOOR/OUTDOOR – Severe weather • OZONE-EMITTING ELECTRICAL EQUIPMENT FEATURES: • Threaded Plate Molded into Mounting • Nonskid Base & Top Surface

Suppliers

Company
Product
Description
Supplier Links
Base Vibration Mount - Neoprene (Inch) - V10Z52-FA0120DD - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Vibration Mount - Neoprene (Inch)
V10Z52-FA0120DD
Base Vibration Mount - Neoprene (Inch) V10Z52-FA0120DD
PLATES: Steel ISOLATOR: Oil-Resistant Neoprene or Durulene™ FOR LOADS OF: 45 to 1100 Pounds (20.4 to 499 kgf) TEMPERATURE RANGE: Neoprene – -40°F to +180°F (-40°C to +82.2°C) Durulene™ – -65°F to +250°F (-53.9°C to +121.1°C) APPLICATIONS: • INDUSTRIAL • AIR CONDITIONING • BUSINESS MACHINES CHOOSE DURULENE FOR THE FOLLOWING • ROOFTOP – Extreme heat or cold, direct sunlight • INDOOR/OUTDOOR – Severe weather • OZONE-EMITTING ELECTRICAL EQUIPMENT FEATURES: • Threaded Plate Molded into Mounting • Nonskid Base & Top Surface

PLATES: Steel

ISOLATOR: Oil-Resistant Neoprene or Durulene™

FOR LOADS OF: 45 to 1100 Pounds (20.4 to 499 kgf)

TEMPERATURE RANGE: Neoprene – -40°F to +180°F (-40°C to +82.2°C)
Durulene™ – -65°F to +250°F (-53.9°C to +121.1°C)

APPLICATIONS:

• INDUSTRIAL
• AIR CONDITIONING
• BUSINESS MACHINES CHOOSE DURULENE FOR THE FOLLOWING
• ROOFTOP – Extreme heat or cold, direct sunlight
• INDOOR/OUTDOOR – Severe weather
• OZONE-EMITTING ELECTRICAL EQUIPMENT

FEATURES:

• Threaded Plate Molded into Mounting
• Nonskid Base & Top Surface

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z52-FA0120DD
Product Name Base Vibration Mount - Neoprene (Inch)
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 120.00 lbs (54.42 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264939 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 26.46 lbs (12.00 kg)
Thickness 0.71 inch (18.00 mm)
View Details
High Value Series Stud Style Extended Length w/Elastomer Pad - Stainless Steel - HVESSP307S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Tapped Leveling Mounts - 32602 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
.787
Specs
Application Vibration Isolation
View Details