Advanced Antivibration Components - AAC Plate Mount (Inch) V10Z40-1280B

Description
ISOLATOR: Natural Rubber BASE: Steel FOR LOADS OF: 440 to 760 Pounds (200 to 344.7 kgf)
Description
ISOLATOR: Natural Rubber BASE: Steel FOR LOADS OF: 440 to 760 Pounds (200 to 344.7 kgf)

Suppliers

Company
Product
Description
Supplier Links
Plate Mount (Inch) - V10Z40-1280B - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Plate Mount (Inch)
V10Z40-1280B
Plate Mount (Inch) V10Z40-1280B
ISOLATOR: Natural Rubber BASE: Steel FOR LOADS OF: 440 to 760 Pounds (200 to 344.7 kgf)

ISOLATOR: Natural Rubber

BASE: Steel

FOR LOADS OF: 440 to 760 Pounds (200 to 344.7 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z40-1280B
Product Name Plate Mount (Inch)
Application Vibration Isolation
Type Plate Mount
Features Anchoring Holes
Load Capacity 440.00 lbs (199.55 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Fixed Damper - FD - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Mount Size (To Machine) 0.35 to 0.79 inch (9.00 to 20.00 mm)
View Details
Toggle Pads - Steel or Steel with Delrin® Pads - P310 - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Stainless Steel; Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - URC-Standard-Universal-Restraint-Clips - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details