Advanced Antivibration Components - AAC Ring Type Vibration Mount - Rubber (Metric) V10Z47MRM1202HN

Description
MOUNTING PLATE: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR STANDARD LOADS OF: 75 to 1200 kgf (165 to 2645 lb.) FEATURES: • Low natural frequency • Constant natural frequency in a wide range of load • Excellent stability • Multiple layers are possible • Very easy to install APPLICATIONS: • COMPRESSORS • PUMPS • BLOWERS • TRANSFORMERS • LIGHTWEIGHT MACHINES • OFFICE EQUIPMENT • MEASURING INSTRUMENTS • SCALES
Description
MOUNTING PLATE: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR STANDARD LOADS OF: 75 to 1200 kgf (165 to 2645 lb.) FEATURES: • Low natural frequency • Constant natural frequency in a wide range of load • Excellent stability • Multiple layers are possible • Very easy to install APPLICATIONS: • COMPRESSORS • PUMPS • BLOWERS • TRANSFORMERS • LIGHTWEIGHT MACHINES • OFFICE EQUIPMENT • MEASURING INSTRUMENTS • SCALES

Suppliers

Company
Product
Description
Supplier Links
Ring Type Vibration Mount - Rubber (Metric) - V10Z47MRM1202HN - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Ring Type Vibration Mount - Rubber (Metric)
V10Z47MRM1202HN
Ring Type Vibration Mount - Rubber (Metric) V10Z47MRM1202HN
MOUNTING PLATE: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR STANDARD LOADS OF: 75 to 1200 kgf (165 to 2645 lb.) FEATURES: • Low natural frequency • Constant natural frequency in a wide range of load • Excellent stability • Multiple layers are possible • Very easy to install APPLICATIONS: • COMPRESSORS • PUMPS • BLOWERS • TRANSFORMERS • LIGHTWEIGHT MACHINES • OFFICE EQUIPMENT • MEASURING INSTRUMENTS • SCALES

MOUNTING PLATE: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR STANDARD LOADS OF: 75 to 1200 kgf (165 to 2645 lb.)

FEATURES:
• Low natural frequency
• Constant natural frequency in a wide range of load
• Excellent stability
• Multiple layers are possible
• Very easy to install

APPLICATIONS:
• COMPRESSORS
• PUMPS
• BLOWERS
• TRANSFORMERS

• LIGHTWEIGHT MACHINES
• OFFICE EQUIPMENT
• MEASURING INSTRUMENTS
• SCALES
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z47MRM1202HN
Product Name Ring Type Vibration Mount - Rubber (Metric)
Application Vibration Isolation
Type Universal Mount
Features Threaded Stud
Load Capacity 882.00 lbs (400.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA80 / LVE80 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
Original Series Stud Style w/Delrin® Base - Steel - NPM16S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Vibration Isolator - P6200-Isolation-Curbs - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details