FASTENERS: Steel, Zinc Plated
ISOLATOR: Urethane
FOR COMPRESSION LOADS OF: .5 to 50 pounds (0.23 to 22.7 kgf)
FOR SHEAR LOADS OF: .2 to 13 Pounds (0.09 to 5.9 kgf)
FEATURES:
|
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10Z60-MB1U0424 |
| Product Name | Cylindrical Vibration Mount (Inch) |
| Application | Vibration Isolation |
| Type | Stud Plate Mount |
| Features | Threaded Stud |
| Load Capacity | 0.50 lbs (0.23 kg) |