Advanced Antivibration Components - AAC Plate Mount (Inch) V10Z40-1220DD3

Description
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 30 to 90 Pounds (13.6 to 40.8 kgf)
Description
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 30 to 90 Pounds (13.6 to 40.8 kgf)

Suppliers

Company
Product
Description
Supplier Links
Plate Mount (Inch) - V10Z40-1220DD3 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Plate Mount (Inch)
V10Z40-1220DD3
Plate Mount (Inch) V10Z40-1220DD3
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 30 to 90 Pounds (13.6 to 40.8 kgf)

ISOLATOR: Natural Rubber

BASE: Steel or Aluminum

FOR LOADS OF: 30 to 90 Pounds (13.6 to 40.8 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z40-1220DD3
Product Name Plate Mount (Inch)
Application Vibration Isolation
Type Plate Mount
Features Anchoring Holes
Load Capacity 90.00 lbs (40.82 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Feet - 1623257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Leveling
Load Capacity 2205.00 lbs (1000.00 kg)
Adjustment Range 3.35 inch (85 mm)
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTLE-2N - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
Double-Studded Silicone Gel Vibration Damper, M6 Thread Size. Material: Body- Silicone Gel, Studs-Steel Unichro Plate. - A10Z61MMN10 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 0.87 inch (22.00 mm)
View Details