PLATES: Steel
ISOLATOR: Oil-Resistant Neoprene or Durulene™
FOR LOADS OF: 45 to 1100 Pounds (20.4 to 499 kgf)
TEMPERATURE RANGE: Neoprene – -40°F to +180°F (-40°C to +82.2°C)
Durulene™ – -65°F to +250°F (-53.9°C to +121.1°C)
APPLICATIONS:
• INDUSTRIAL
• AIR CONDITIONING
• BUSINESS MACHINES CHOOSE DURULENE FOR THE FOLLOWING
• ROOFTOP – Extreme heat or cold, direct sunlight
• INDOOR/OUTDOOR – Severe weather
• OZONE-EMITTING ELECTRICAL EQUIPMENT
FEATURES:
• Threaded Plate Molded into Mounting
• Nonskid Base & Top Surface
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10Z52-FA0120D |
| Product Name | Base Vibration Mount - Neoprene (Inch) |
| Application | Vibration Isolation |
| Type | Compression Mount |
| Features | Anchoring Holes |
| Load Capacity | 120.00 lbs (54.42 kg) |