Advanced Antivibration Components - AAC Mesh Mount - Steel (Inch) V10Z33-1139-2

Description
MOUNTING PLATES: Mild Steel, Painted ISOLATORS: Knitted Stainless Steel Mesh FOR COMPRESSION LOADS OF: 1000 to 20000 pounds (453 to 9072 kgf) APPLICATIONS: • DESIGNED PRINCIPALLY FOR HEAVY-DUTY PUNCH AND PANEL PRESSES • LARGE MACHINE TOOLS • ROCK CRUSHERS • FREESTANDING • CORROSIVE ENVIRONMENT FLOOR MOUNTING: To support heavy loads, the mounts are grouped together on a spreader plate.The spreader plate should be made the same size as the floor bearing area of the base. Fasten the mounts to the spreader plate by the 5/8 tapped hole provided, then fasten the spreader to the machine base.
Description
MOUNTING PLATES: Mild Steel, Painted ISOLATORS: Knitted Stainless Steel Mesh FOR COMPRESSION LOADS OF: 1000 to 20000 pounds (453 to 9072 kgf) APPLICATIONS: • DESIGNED PRINCIPALLY FOR HEAVY-DUTY PUNCH AND PANEL PRESSES • LARGE MACHINE TOOLS • ROCK CRUSHERS • FREESTANDING • CORROSIVE ENVIRONMENT FLOOR MOUNTING: To support heavy loads, the mounts are grouped together on a spreader plate.The spreader plate should be made the same size as the floor bearing area of the base. Fasten the mounts to the spreader plate by the 5/8 tapped hole provided, then fasten the spreader to the machine base.

Suppliers

Company
Product
Description
Supplier Links
Mesh Mount - Steel (Inch) - V10Z33-1139-2 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Mesh Mount - Steel (Inch)
V10Z33-1139-2
Mesh Mount - Steel (Inch) V10Z33-1139-2
MOUNTING PLATES: Mild Steel, Painted ISOLATORS: Knitted Stainless Steel Mesh FOR COMPRESSION LOADS OF: 1000 to 20000 pounds (453 to 9072 kgf) APPLICATIONS: • DESIGNED PRINCIPALLY FOR HEAVY-DUTY PUNCH AND PANEL PRESSES • LARGE MACHINE TOOLS • ROCK CRUSHERS • FREESTANDING • CORROSIVE ENVIRONMENT FLOOR MOUNTING: To support heavy loads, the mounts are grouped together on a spreader plate.The spreader plate should be made the same size as the floor bearing area of the base. Fasten the mounts to the spreader plate by the 5/8 tapped hole provided, then fasten the spreader to the machine base.

MOUNTING PLATES: Mild Steel, Painted

ISOLATORS: Knitted Stainless Steel Mesh

FOR COMPRESSION LOADS OF: 1000 to 20000 pounds (453 to 9072 kgf)

APPLICATIONS:

• DESIGNED PRINCIPALLY FOR HEAVY-DUTY PUNCH AND PANEL PRESSES
• LARGE MACHINE TOOLS
• ROCK CRUSHERS
• FREESTANDING
• CORROSIVE ENVIRONMENT
FLOOR MOUNTING:
To support heavy loads, the mounts are grouped together on a spreader plate.The spreader plate should be made the same size as the floor bearing area of the base. Fasten the mounts to the spreader plate by the 5/8 tapped hole provided, then fasten the spreader to the machine base.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z33-1139-2
Product Name Mesh Mount - Steel (Inch)
Application Vibration Isolation
Type Compression Mount; Mesh Mount
Features Anchoring Holes
Load Capacity 4000.00 lbs (1814.06 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Fixed Damper - FD - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Mount Size (To Machine) 0.35 to 0.79 inch (9.00 to 20.00 mm)
View Details
High Value Series Socket Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEP310B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - HSO-Spring-Hangers - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details