Advanced Antivibration Components - AAC Finger-Flex Assemblies - (Inch) V10Z 4-1552D

Description
HOUSING: Zinc Plated Steel with Clear Dichromate Sealer ISOLATOR: Rubber FOR LOADS UP TO: 50 Pounds (110.2 kgf) NOTE: Assembled style V10Z 4- mounts are supplied with rubber bushings and rings permanently installed within a convenient zinc plated metal mounting cup. Load is supported by the top surface of the assembly which has a 17/64 (6.7 mm) diameter clearance hole to accommodate a screw fastener from the load member. The cup base dimensions and mounting hole pattern conform to MIL size 2 specifications. The rubber isolation members are similiar to the FINGER-FLEX V10r 4-1504 and V10r 5-1505 series.
Description
HOUSING: Zinc Plated Steel with Clear Dichromate Sealer ISOLATOR: Rubber FOR LOADS UP TO: 50 Pounds (110.2 kgf) NOTE: Assembled style V10Z 4- mounts are supplied with rubber bushings and rings permanently installed within a convenient zinc plated metal mounting cup. Load is supported by the top surface of the assembly which has a 17/64 (6.7 mm) diameter clearance hole to accommodate a screw fastener from the load member. The cup base dimensions and mounting hole pattern conform to MIL size 2 specifications. The rubber isolation members are similiar to the FINGER-FLEX V10r 4-1504 and V10r 5-1505 series.

Suppliers

Company
Product
Description
Supplier Links
Finger-Flex Assemblies - (Inch) - V10Z 4-1552D - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Finger-Flex Assemblies - (Inch)
V10Z 4-1552D
Finger-Flex Assemblies - (Inch) V10Z 4-1552D
HOUSING: Zinc Plated Steel with Clear Dichromate Sealer ISOLATOR: Rubber FOR LOADS UP TO: 50 Pounds (110.2 kgf) NOTE: Assembled style V10Z 4- mounts are supplied with rubber bushings and rings permanently installed within a convenient zinc plated metal mounting cup. Load is supported by the top surface of the assembly which has a 17/64 (6.7 mm) diameter clearance hole to accommodate a screw fastener from the load member. The cup base dimensions and mounting hole pattern conform to MIL size 2 specifications. The rubber isolation members are similiar to the FINGER-FLEX V10r 4-1504 and V10r 5-1505 series.

HOUSING: Zinc Plated Steel with Clear Dichromate Sealer

ISOLATOR: Rubber

FOR LOADS UP TO: 50 Pounds (110.2 kgf)

NOTE:
Assembled style V10Z 4- mounts are supplied with rubber bushings and rings permanently installed within a convenient zinc plated metal mounting cup. Load is supported by the top surface of the assembly which has a 17/64 (6.7 mm) diameter clearance hole to accommodate a screw fastener from the load member. The cup base dimensions and mounting hole pattern conform to MIL size 2 specifications. The rubber isolation members are similiar to the FINGER-FLEX V10r 4-1504 and V10r 5-1505 series.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 4-1552D
Product Name Finger-Flex Assemblies - (Inch)
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264286 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 14.11 lbs (6.40 kg)
Thickness 0.59 inch (15.00 mm)
View Details
Original Series Stud Style - Steel Base/Steel Stud - PM24S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Tapped Leveling Pads - 32552 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Pad
Features Metric; Swivel Heads; Threaded Stud
View Details
Double-Studded Silicone Gel Vibration Damper, M6 Thread Size. Material: Body- Silicone Gel, Studs-Steel Unichro Plate. - A10Z61MMN10 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 0.87 inch (22.00 mm)
View Details