Advanced Antivibration Components - AAC Rectangular Base Vibration Mounts V10Z53-FB0260S

Description
• MATERIAL: Plates – Steel Isolator – Oil-Resistant Neoprene or Durulene™
Datasheet
Description
• MATERIAL: Plates – Steel Isolator – Oil-Resistant Neoprene or Durulene™
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Base Vibration Mounts - V10Z53-FB0260S - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Rectangular Base Vibration Mounts
V10Z53-FB0260S
Rectangular Base Vibration Mounts V10Z53-FB0260S
• MATERIAL: Plates – Steel Isolator – Oil-Resistant Neoprene or Durulene™

• MATERIAL: Plates – Steel
Isolator – Oil-Resistant Neoprene or Durulene™

Supplier's Site Datasheet

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z53-FB0260S
Product Name Rectangular Base Vibration Mounts
Application Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 260.00 lbs (117.91 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Tapped / Tapped) - VD3 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 741.84 lbs (8.67 to 336.44 kg)
View Details
High Value Series Socket Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEPM10B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - HRSA-Spring-&-Elastomeric-Angularity-Hangers - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details