Advanced Antivibration Components - AAC Cup Mount (Inch) V10Z40-1240DD

Description
ISOLATOR: Natural Rubber BASE: Steel, Zinc Plate FOR LOADS OF: 33 to 135 Pounds (15 to 61 kgf)
Description
ISOLATOR: Natural Rubber BASE: Steel, Zinc Plate FOR LOADS OF: 33 to 135 Pounds (15 to 61 kgf)

Suppliers

Company
Product
Description
Supplier Links
Cup Mount (Inch) - V10Z40-1240DD - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cup Mount (Inch)
V10Z40-1240DD
Cup Mount (Inch) V10Z40-1240DD
ISOLATOR: Natural Rubber BASE: Steel, Zinc Plate FOR LOADS OF: 33 to 135 Pounds (15 to 61 kgf)

ISOLATOR: Natural Rubber

BASE: Steel, Zinc Plate

FOR LOADS OF: 33 to 135 Pounds (15 to 61 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z40-1240DD
Product Name Cup Mount (Inch)
Application Vibration Isolation
Type Cup Mount
Features Anchoring Holes
Load Capacity 90.00 lbs (40.82 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
End Cap - NDEQ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Compression Mount
Features Metric
View Details
VGA Industrial Glides - VGA38I827 - Vlier
Specs
Application Floor Protection
Type Glide
Load Capacity 100.00 lbs (45.35 kg)
View Details
Wire Rope Isolator -  - Isotech, Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
View Details