Advanced Antivibration Components - AAC Plate Mount (Inch) V10Z40-1220DD2

Description
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 30 to 90 Pounds (13.6 to 40.8 kgf)
Description
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 30 to 90 Pounds (13.6 to 40.8 kgf)

Suppliers

Company
Product
Description
Supplier Links
Plate Mount (Inch) - V10Z40-1220DD2 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Plate Mount (Inch)
V10Z40-1220DD2
Plate Mount (Inch) V10Z40-1220DD2
ISOLATOR: Natural Rubber BASE: Steel or Aluminum FOR LOADS OF: 30 to 90 Pounds (13.6 to 40.8 kgf)

ISOLATOR: Natural Rubber

BASE: Steel or Aluminum

FOR LOADS OF: 30 to 90 Pounds (13.6 to 40.8 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z40-1220DD2
Product Name Plate Mount (Inch)
Application Vibration Isolation
Type Plate Mount
Features Anchoring Holes
Load Capacity 90.00 lbs (40.82 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
High Value Series Stud Style w/Elastomer Pad - Stainless Steel - HVESSPM20S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Round-Type NonBuren Anti-Vibration Insulator - NV Series - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Stud Plate Mount
Features Anchoring Holes (optional feature); Threaded Stud
View Details