Advanced Antivibration Components - AAC Double-Studded Silicone Gel Vibration Mount V10Z61MTHB

Description
•MATERIAL: Studs – Steel, Trivalent Chromate Plated Body – Silicone Gel
Datasheet
Description
•MATERIAL: Studs – Steel, Trivalent Chromate Plated Body – Silicone Gel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Studded Silicone Gel Vibration Mount - V10Z61MTHB - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Double-Studded Silicone Gel Vibration Mount
V10Z61MTHB
Double-Studded Silicone Gel Vibration Mount V10Z61MTHB
•MATERIAL: Studs – Steel, Trivalent Chromate Plated Body – Silicone Gel

•MATERIAL: Studs – Steel, Trivalent Chromate Plated
Body – Silicone Gel

Supplier's Site Datasheet

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z61MTHB
Product Name Double-Studded Silicone Gel Vibration Mount
Application Vibration Isolation
Type Compression Mount
Features Threaded Stud
Load Capacity 1.32 lbs (0.60 kg)
Thickness 0.71 inch (18.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Sud / Tapped) - VD2 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 19.11 to 3153.94 lbs (8.67 to 1430.36 kg)
View Details
High Value Series Socket Style - Steel w/Gold Chromate Finish - HVPM16B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
Wall Mounted Seismic Elastomeric Isolator - TTB-Elastomeric-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Wall Mounted Seismic Elastomeric Isolator
View Details