Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V10Z 2M302CM410 (Compression)

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 2 to 6 kgf (4.9 to 13.3 lb.) FOR SHEAR LOADS OF: 1 to 3 kgf (2.7 to 6.4 lb.)
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 2 to 6 kgf (4.9 to 13.3 lb.) FOR SHEAR LOADS OF: 1 to 3 kgf (2.7 to 6.4 lb.)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V10Z 2M302CM410 (Compression) - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V10Z 2M302CM410 (Compression)
Cylindrical Vibration Mount (Metric) V10Z 2M302CM410 (Compression)
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 2 to 6 kgf (4.9 to 13.3 lb.) FOR SHEAR LOADS OF: 1 to 3 kgf (2.7 to 6.4 lb.)

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR COMPRESSION LOADS OF: 2 to 6 kgf (4.9 to 13.3 lb.)

FOR SHEAR LOADS OF: 1 to 3 kgf (2.7 to 6.4 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 2M302CM410 (Compression)
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 10.00 lbs (4.54 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA125, LVE125 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Threaded Stud
View Details
Original Series Stud Style w/Delrin® Base - Steel - NP308S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Vibration Isolator - Stock-Inertia-Bases - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details