Advanced Antivibration Components - AAC Mesh Mount - Steel (Inch) V10Z28-1642

Description
CAP & BASE: Aluminum Alloy CENTER STUD: Aluminum Alloy ISOLATOR: Knitted Stainless Steel Mesh FINISH: Alochrome 1200 on all Aluminum components FOR LOADS OF: 10 to 1000 Pounds (4.6 to 453.5 kgf) APPLICATIONS: • LIGHTWEIGHT MACHINE TOOLS • PRINTING AND TEXTILE MACHINERY • STAINLESS STEEL MESH CHARACERISTICS: Although normally intended to be used in compression, they will accept accidental tensile loads. The mounts should be fixed to the floor for loads in excess of 220 lb. (99.8 kgf) or when working conditions require it. They will accept compressive loads at least five times the static load.
Description
CAP & BASE: Aluminum Alloy CENTER STUD: Aluminum Alloy ISOLATOR: Knitted Stainless Steel Mesh FINISH: Alochrome 1200 on all Aluminum components FOR LOADS OF: 10 to 1000 Pounds (4.6 to 453.5 kgf) APPLICATIONS: • LIGHTWEIGHT MACHINE TOOLS • PRINTING AND TEXTILE MACHINERY • STAINLESS STEEL MESH CHARACERISTICS: Although normally intended to be used in compression, they will accept accidental tensile loads. The mounts should be fixed to the floor for loads in excess of 220 lb. (99.8 kgf) or when working conditions require it. They will accept compressive loads at least five times the static load.

Suppliers

Company
Product
Description
Supplier Links
Mesh Mount - Steel (Inch) - V10Z28-1642 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Mesh Mount - Steel (Inch)
V10Z28-1642
Mesh Mount - Steel (Inch) V10Z28-1642
CAP & BASE: Aluminum Alloy CENTER STUD: Aluminum Alloy ISOLATOR: Knitted Stainless Steel Mesh FINISH: Alochrome 1200 on all Aluminum components FOR LOADS OF: 10 to 1000 Pounds (4.6 to 453.5 kgf) APPLICATIONS: • LIGHTWEIGHT MACHINE TOOLS • PRINTING AND TEXTILE MACHINERY • STAINLESS STEEL MESH CHARACERISTICS: Although normally intended to be used in compression, they will accept accidental tensile loads. The mounts should be fixed to the floor for loads in excess of 220 lb. (99.8 kgf) or when working conditions require it. They will accept compressive loads at least five times the static load.

CAP & BASE: Aluminum Alloy

CENTER STUD: Aluminum Alloy

ISOLATOR: Knitted Stainless Steel Mesh

FINISH: Alochrome 1200 on all Aluminum components

FOR LOADS OF: 10 to 1000 Pounds (4.6 to 453.5 kgf)

APPLICATIONS:

• LIGHTWEIGHT MACHINE TOOLS
• PRINTING AND TEXTILE MACHINERY
• STAINLESS STEEL MESH
CHARACERISTICS:
Although normally intended to be used in compression, they will accept accidental tensile loads. The mounts should be fixed to the floor for loads in excess of 220 lb. (99.8 kgf) or when working conditions require it. They will accept compressive loads at least five times the static load.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z28-1642
Product Name Mesh Mount - Steel (Inch)
Application Vibration Isolation
Type Compression Mount; Mesh Mount
Features Anchoring Holes
Load Capacity 50.00 lbs (22.68 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263939 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 13.58 lbs (6.16 kg)
Thickness 0.31 inch (8.00 mm)
View Details
NonBuren Anti-Vibration Mount -  - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Stud Plate Mount (optional feature)
Features Anchoring Holes (optional feature); Threaded Stud (optional feature)
View Details
STAINLESS STEEL GLIDE - RP-30M8 - RP-30M8 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 242.00 lbs (109.75 kg)
View Details
Spring Floor Mounted Seismic Isolator - ASCM-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details