Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z 3-MM2R0820

Description
FASTENERS: Steel, Zinc Plated ISOLATOR:Synthetic Rubber FOR COMPRESSION LOADS OF: .5 to 1 Pound (0.23 to 0.45 kgf) FOR SHEAR LOADS OF: .2 to .4 Pounds (0.09 to 0.18 kgf) TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C) Max. Intermittent – +155°F (+68.3°C) FEATURES: • Highly damped • Oil resistant
Description
FASTENERS: Steel, Zinc Plated ISOLATOR:Synthetic Rubber FOR COMPRESSION LOADS OF: .5 to 1 Pound (0.23 to 0.45 kgf) FOR SHEAR LOADS OF: .2 to .4 Pounds (0.09 to 0.18 kgf) TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C) Max. Intermittent – +155°F (+68.3°C) FEATURES: • Highly damped • Oil resistant

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z 3-MM2R0820 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z 3-MM2R0820
Cylindrical Vibration Mount (Inch) V10Z 3-MM2R0820
FASTENERS: Steel, Zinc Plated ISOLATOR:Synthetic Rubber FOR COMPRESSION LOADS OF: .5 to 1 Pound (0.23 to 0.45 kgf) FOR SHEAR LOADS OF: .2 to .4 Pounds (0.09 to 0.18 kgf) TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C) Max. Intermittent – +155°F (+68.3°C) FEATURES: • Highly damped • Oil resistant

FASTENERS: Steel, Zinc Plated

ISOLATOR:Synthetic Rubber

FOR COMPRESSION LOADS OF: .5 to 1 Pound (0.23 to 0.45 kgf)

FOR SHEAR LOADS OF: .2 to .4 Pounds (0.09 to 0.18 kgf)

TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C)
Max. Intermittent – +155°F (+68.3°C)

FEATURES:

• Highly damped
• Oil resistant

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 3-MM2R0820
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 1.00 lbs (0.45 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
End Cap - NDLQ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Compression Mount
Features Metric
View Details
LMS Anti-Vibration Levelers - LMS-M112084 - Vlier
Specs
Application Leveling
Features Swivel Heads
Load Capacity 200.00 to 800.00 lbs (90.70 to 362.81 kg)
View Details
Ceiling Mounted Vibration Hanger - SHSC-Spring-Hanger-with-Tabs - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details