OUTER BODY: Natural Rubber Load-Carrying Member
SPACER: Steel, Tubular Rolled
FOR LOADS OF: 60 to 1300 Pounds (27.2 to 590 kgf)
• SOLO TYPE
INSTALLATION:
1. Lubricate mount and socket with water or rubber lubricant.
2. Insert into socket, hand rotate with axial force.
3. If necessary, use driving bolt. Care must be taken that the driving bolt does not overhang the steel sleeve O.D.
SELECTION CRITERIA:
Calculate static load. Select a mount of equal or greater capacity. For dynamic load greater than 3X static load, select next larger size.
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10Z42-5000 |
| Product Name | Bolt Mount - Solo Unitized |
| Application | Vibration Isolation |
| Type | Bushing Mount |
| Features | Anchoring Holes |
| Load Capacity | 425.00 lbs (192.74 kg) |