Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z 3-MF2R0825

Description
FASTENERS: Steel, Zinc Plated ISOLATOR: Synthetic Rubber FOR COMPRESSION LOADS OF: .3 to .6 Pounds (0.14 to 0.27 kgf) FOR SHEAR LOADS OF: .1 to .3 Pounds (0.05 to 0.14 kgf) TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C) Max. Intermittent – +155°F (+68.3°C) FEATURES: • Highly damped • Oil resistant
Description
FASTENERS: Steel, Zinc Plated ISOLATOR: Synthetic Rubber FOR COMPRESSION LOADS OF: .3 to .6 Pounds (0.14 to 0.27 kgf) FOR SHEAR LOADS OF: .1 to .3 Pounds (0.05 to 0.14 kgf) TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C) Max. Intermittent – +155°F (+68.3°C) FEATURES: • Highly damped • Oil resistant

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z 3-MF2R0825 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z 3-MF2R0825
Cylindrical Vibration Mount (Inch) V10Z 3-MF2R0825
FASTENERS: Steel, Zinc Plated ISOLATOR: Synthetic Rubber FOR COMPRESSION LOADS OF: .3 to .6 Pounds (0.14 to 0.27 kgf) FOR SHEAR LOADS OF: .1 to .3 Pounds (0.05 to 0.14 kgf) TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C) Max. Intermittent – +155°F (+68.3°C) FEATURES: • Highly damped • Oil resistant

FASTENERS: Steel, Zinc Plated

ISOLATOR: Synthetic Rubber

FOR COMPRESSION LOADS OF: .3 to .6 Pounds (0.14 to 0.27 kgf)

FOR SHEAR LOADS OF: .1 to .3 Pounds (0.05 to 0.14 kgf)

TEMPERATURE RANGE: Peak Performance – +40°F to +100°F (+4.4°C to +37.8°C)
Max. Intermittent – +155°F (+68.3°C)

FEATURES:

• Highly damped
• Oil resistant

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 3-MF2R0825
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 0.60 lbs (0.27 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Damper - FD - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Mount Size (To Machine) 0.35 to 0.79 inch (9.00 to 20.00 mm)
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTL-00 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
Vibration Isolator - P6100-Isolation-Curbs - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details