Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V10Z 2M302AM407 (Compression)

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 2 to 6 kgf (4.9 to 13.3 lb.) FOR SHEAR LOADS OF: 1 to 3 kgf (2.7 to 6.4 lb.)
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 2 to 6 kgf (4.9 to 13.3 lb.) FOR SHEAR LOADS OF: 1 to 3 kgf (2.7 to 6.4 lb.)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V10Z 2M302AM407 (Compression) - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V10Z 2M302AM407 (Compression)
Cylindrical Vibration Mount (Metric) V10Z 2M302AM407 (Compression)
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR COMPRESSION LOADS OF: 2 to 6 kgf (4.9 to 13.3 lb.) FOR SHEAR LOADS OF: 1 to 3 kgf (2.7 to 6.4 lb.)

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR COMPRESSION LOADS OF: 2 to 6 kgf (4.9 to 13.3 lb.)

FOR SHEAR LOADS OF: 1 to 3 kgf (2.7 to 6.4 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 2M302AM407 (Compression)
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 7.00 lbs (3.17 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
End Cap - NDAQ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Compression Mount
Features Metric
View Details
Original Series Stud Style w/Elastomer Pad - Extended Length - Stainless Steel - ESSP299S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Vibration Isolation Pad Mount - Fabri-Flex-Reinforced-Duck-&-Neoprene-Pads - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolation Pad Mount
View Details