Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Inch) V10Z60-MB1U0452

Description
FASTENERS: Steel, Zinc Plated ISOLATOR: Urethane FOR COMPRESSION LOADS OF: .5 to 50 pounds (0.23 to 22.7 kgf) FOR SHEAR LOADS OF: .2 to 13 Pounds (0.09 to 5.9 kgf) FEATURES: Highly damped. Very resistant to abrasion, oils, chemicals, ozone and ultraviolet radiation. These mounts exhibit extremely low amplification at resonance and quickly return to system equilibrium after shock or vibration input
Description
FASTENERS: Steel, Zinc Plated ISOLATOR: Urethane FOR COMPRESSION LOADS OF: .5 to 50 pounds (0.23 to 22.7 kgf) FOR SHEAR LOADS OF: .2 to 13 Pounds (0.09 to 5.9 kgf) FEATURES: Highly damped. Very resistant to abrasion, oils, chemicals, ozone and ultraviolet radiation. These mounts exhibit extremely low amplification at resonance and quickly return to system equilibrium after shock or vibration input

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Inch) - V10Z60-MB1U0452 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Inch)
V10Z60-MB1U0452
Cylindrical Vibration Mount (Inch) V10Z60-MB1U0452
FASTENERS: Steel, Zinc Plated ISOLATOR: Urethane FOR COMPRESSION LOADS OF: .5 to 50 pounds (0.23 to 22.7 kgf) FOR SHEAR LOADS OF: .2 to 13 Pounds (0.09 to 5.9 kgf) FEATURES: Highly damped. Very resistant to abrasion, oils, chemicals, ozone and ultraviolet radiation. These mounts exhibit extremely low amplification at resonance and quickly return to system equilibrium after shock or vibration input

FASTENERS: Steel, Zinc Plated

ISOLATOR: Urethane

FOR COMPRESSION LOADS OF: .5 to 50 pounds (0.23 to 22.7 kgf)

FOR SHEAR LOADS OF: .2 to 13 Pounds (0.09 to 5.9 kgf)

FEATURES:

  • Highly damped.
  • Very resistant to abrasion, oils, chemicals, ozone and ultraviolet radiation.
  • These mounts exhibit extremely low amplification at resonance and quickly return to system equilibrium after shock or vibration input
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z60-MB1U0452
Product Name Cylindrical Vibration Mount (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 4.00 lbs (1.81 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Tapped) - VD5 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.78 to 777.81 lbs (8.97 to 352.75 kg)
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 5/8-11 Threads, 2.500 in Base Diameter - HVTLE-30N - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
Ceiling Mounted Vibration Hanger - HSO-Spring-Hangers - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details