Advanced Antivibration Components - AAC Cup Mount (Inch) V10Z40-1240AA

Description
ISOLATOR: Natural Rubber BASE: Steel, Zinc Plate FOR LOADS OF: 33 to 135 Pounds (15 to 61 kgf)
Description
ISOLATOR: Natural Rubber BASE: Steel, Zinc Plate FOR LOADS OF: 33 to 135 Pounds (15 to 61 kgf)

Suppliers

Company
Product
Description
Supplier Links
Cup Mount (Inch) - V10Z40-1240AA - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cup Mount (Inch)
V10Z40-1240AA
Cup Mount (Inch) V10Z40-1240AA
ISOLATOR: Natural Rubber BASE: Steel, Zinc Plate FOR LOADS OF: 33 to 135 Pounds (15 to 61 kgf)

ISOLATOR: Natural Rubber

BASE: Steel, Zinc Plate

FOR LOADS OF: 33 to 135 Pounds (15 to 61 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z40-1240AA
Product Name Cup Mount (Inch)
Application Vibration Isolation
Type Cup Mount
Features Anchoring Holes
Load Capacity 33.00 lbs (14.97 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Isolator - WR5-200-10 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
View Details
Anti-Vibration Sheet -  - Links-Japan, LLC
Links-Japan, LLC
Specs
Application Vibration Isolation
Type Dampening Pad
View Details
Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details