STUD: Carbon Steel, Zinc Plated
DAMPER: Sorbothane® Polyether-Based Polyurethane 50 or 70 Durometer on Shore 00 Scale
OPERATING TEMPERATURE RANGE: -29°C to +72°C (-20°F to +162°F)
• VIBRATION ISOLATION
• SHOCK ABSORPTION
• LONG FATIGUE LIFE
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10Z59MMF644550 |
| Product Name | Cylindrical Vibration Mount - Sorbothane Type (Metric) |
| Application | Vibration Isolation |
| Type | Stud Plate Mount |
| Features | Threaded Stud |
| Load Capacity | 39.69 lbs (18.00 kg) |