Advanced Antivibration Components - AAC Base Vibration Mounts - Silicone Gel Type V10Z61MSF02

Description
MATERIAL: Stud – Stainless Steel Body – Silicone Gel Flange Plate – Stainless Steel
Datasheet
Description
MATERIAL: Stud – Stainless Steel Body – Silicone Gel Flange Plate – Stainless Steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base Vibration Mounts - Silicone Gel Type - V10Z61MSF02 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Vibration Mounts - Silicone Gel Type
V10Z61MSF02
Base Vibration Mounts - Silicone Gel Type V10Z61MSF02
MATERIAL: Stud – Stainless Steel Body – Silicone Gel Flange Plate – Stainless Steel

MATERIAL: Stud – Stainless Steel
Body – Silicone Gel
Flange Plate – Stainless Steel

Supplier's Site Datasheet

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z61MSF02
Product Name Base Vibration Mounts - Silicone Gel Type
Application Vibration Isolation
Type Compression Mount
Features Threaded Stud
Load Capacity 7.17 lbs (3.25 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1265947 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 54.24 lbs (24.60 kg)
Thickness 0.59 inch (15.00 mm)
View Details
High Value Series Stud Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEP306S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
1.172
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 18.00 lbs (8.16 kg)
View Details